KYOCERA AVX Components Corporation RF Directional Coupler CP0805A1441EWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A1441EWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A1441EWTR
RF Directional Coupler CP0805A1441EWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0805A1441EWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0805A1441EWTR-ND
RF Directional Coupler CP0805A1441EWTR-ND
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 7 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 7 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0805A1441EWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A1441EWTR
RF Directional Coupler CP0805A1441EWTR
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 7 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 7 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0805A1441EWTR CP0805A1441EWTR-ND CP0805A1441EWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1429.00 to 1453.00 MHz 1429.00 to 1453.00 MHz 1429.00 to 1453.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5582200 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
RF Plugs & Jacks - 1663572-3 - TE Connectivity
Specs
Package Type Plugin; Plug
Frequency Range 18000.00 MHz
View Details
Directional Couplers 110040010 - 110040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Power 20.00 watts
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details