MACOM RF Hybrid Coupler HH-105-PIN

Description
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti al combining.
Request a Quote Datasheet
Description
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti al combining.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - HH-105-PIN - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
HH-105-PIN
RF Hybrid Coupler HH-105-PIN
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti al combining.

3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differential combining.

Supplier's Site
Rf Directional Coupler - 850-HH-105-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-HH-105-PIN
Rf Directional Coupler 850-HH-105-PIN
HYBRID,BROAD-BAND,18 0_DEG, Product overview: HH-105-PIN from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-HH-105-PIN can be used for catalog matching and distributor lookup.

HYBRID,BROAD-BAND,180_DEG, Product overview: HH-105-PIN from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-HH-105-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - HH-105-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
HH-105-PIN
RF Directional Coupler HH-105-PIN
RF Directional Coupler General Purpose 20MHz ~ 300MHz 500mW TO-5

RF Directional Coupler General Purpose 20MHz ~ 300MHz 500mW TO-5

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number HH-105-PIN 850-HH-105-PIN HH-105-PIN
Product Name RF Hybrid Coupler Rf Directional Coupler RF Directional Coupler
Package Type Surface Mount TO-5
Frequency Range 20.00 to 300.00 MHz 20.00 to 300.00 MHz 20.00 to 300.00 MHz
Power 0.50 watts 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-500-6000-50-20-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 6000.00 MHz
Power 50.00 watts
View Details
CE20-0R640, Elite 0.6-40 GHz Directional Coupler - CE20-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details
RF Directional Coupler - 1761-FPC10207-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
RF Directional Coupler - 3157-ZFDC-10-5-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1.00 to 2000.00 MHz
View Details
2 suppliers