Innovative Power Products, Inc. RF Dual Directional Coupler IPP-3151

Description
Dual Directional Coupler, 2-30 MHz, 2500 Watt, 50 dB
Request a Quote Datasheet
Description
Dual Directional Coupler, 2-30 MHz, 2500 Watt, 50 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Dual Directional Coupler - IPP-3151 - Richardson RFPD
Downers Grove, IL, United States
RF Dual Directional Coupler
IPP-3151
RF Dual Directional Coupler IPP-3151
Dual Directional Coupler, 2-30 MHz, 2500 Watt, 50 dB

Dual Directional Coupler, 2-30 MHz, 2500 Watt, 50 dB

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-3151
Product Name RF Dual Directional Coupler
RF Coupler Type Dual Directional
Package Type Connectorized
Frequency Range 2.00 to 30.00 MHz
Power 2500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

ULTRA102020020 - ULTRA102020020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
CE20-0R640, Elite 0.6-40 GHz Directional Coupler - CE20-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-6-12.4-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 12000.00 MHz
View Details