RF Directional Coupler AMPS 869MHz ~ 894MHz 26 ± 1dB 3W 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler AMPS 869MHz ~ 894MHz 26 ± 1dB 3W 0603 (1608 Metric)
RF DIR COUPLER 869-894MHZ 0603
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603B0881CWTR-ND | CP0603B0881CWTR | CP0603B0881CWTR | CP0603B0881CWTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0603 (1608 Metric) | |||
| Frequency Range | 869.00 to 894.00 MHz | 869.00 to 894.00 MHz | 869.00 to 894.00 MHz | 869.00 to 894.00 MHz |
| Power | 3.00 watts | 3.00 watts | 3.00 watts |