Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 12.5 ± 1dB 3W 0603 (1608 Metric)
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 12.5 ± 1dB 3W 0603 (1608 Metric)
RF DIR COUPLER 2.4-2.484GHZ 0603
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603A2442CWTR | CP0603A2442CWTR-ND | CP0603A2442CWTR | CP0603A2442CWTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Frequency Range | 2400.00 to 2484.00 MHz | 2400.00 to 2484.00 MHz | 2400.00 to 2484.00 MHz | 2400.00 to 2484.00 MHz |
| Power | 3.00 watts | 3.00 watts | 3.00 watts | |
| Coupling | 12.50 dB | 11.50 to 13.50 dB | 12.50 dB |