KYOCERA AVX Components Corporation RF Directional Coupler CP0603A2500FLTR

Description
RF Directional Coupler 2.5GHz 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 2.5GHz 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A2500FLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A2500FLTR-ND
RF Directional Coupler CP0603A2500FLTR-ND
RF Directional Coupler 2.5GHz 3W 0603 (1608 Metric)

RF Directional Coupler 2.5GHz 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A2500FLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A2500FLTR
RF Directional Coupler CP0603A2500FLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A2500FLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A2500FLTR
RF Directional Coupler CP0603A2500FLTR
RF Directional Coupler 2.5GHz 3W 0603 (1608 Metric)

RF Directional Coupler 2.5GHz 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A2500FLTR-ND CP0603A2500FLTR CP0603A2500FLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o56214240 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
25 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-25-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
90 Degree Hybrid Couplers - NHC9-400-650-K8-N - kTB Solutions
Specs
Frequency Range 400.00 to 650.00 MHz
Power 800.00 watts
Insertion Loss 0.50 dB
View Details
RF Directional Coupler - 1761-FPC06913-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details