KYOCERA AVX Components Corporation RF Directional Coupler CP0603A2442GLTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A2442GLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A2442GLTR
RF Directional Coupler CP0603A2442GLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - 478-CP0603A2442GLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP0603A2442GLTR-ND
RF Directional Coupler 478-CP0603A2442GLTR-ND
RF Directional Coupler

RF Directional Coupler

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603A2442GLTR
RF and Wireless - RF Directional Coupler CP0603A2442GLTR
DIRECTIONAL COUPLER

DIRECTIONAL COUPLER

Supplier's Site
RF Directional Coupler - CP0603A2442GLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A2442GLTR
RF Directional Coupler CP0603A2442GLTR
RF Directional Coupler

RF Directional Coupler

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603A2442GLTR 478-CP0603A2442GLTR-ND CP0603A2442GLTR CP0603A2442GLTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2000-8000-20-S - kTB Solutions
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 20.00 watts
Insertion Loss 0.80 dB
View Details
MQS-0418UA, MMIC 4-18GHz 90° Splitter / Combiner - MQS-0418UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details
High Frequency Resistive Coupler - FPC06882 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details