RF DIR COUPLER 1.7-2.2GHZ 0805 Product overview: DC1722J5010AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DC1722J5010AHF can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 10.5dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 10.5dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 10.5dB 2W 0805 (2012 Metric)
The DC1722J5010AHF is a low cost, low profile sub-miniature high performance 10 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 1700-2200MHz applications including: WCDMA, CDMA, IMT2000, UMTS and GSM1800 / 1900 applications. The DS1722J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC1722J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 10.5dB 2W 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-DC1722J5010AHF | 1173-1086-1-ND | DC1722J5010AHF | DC1722J5010AHF |
| Product Name | 2.2GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 0805 (2012 Metric) | Surface Mount; 0805 (2012 Metric) | Surface Mount | |
| Frequency Range | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz |
| Power | 2.00 watts | 2.00 watts | 2.00 watts |