KYOCERA AVX Components Corporation RF Directional Coupler CP0603A2442CLTR

Description
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 7dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 7dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A2442CLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A2442CLTR-ND
RF Directional Coupler CP0603A2442CLTR-ND
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 7dB 3W 0603 (1608 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 7dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A2442CLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A2442CLTR
RF Directional Coupler CP0603A2442CLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A2442CLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A2442CLTR
RF Directional Coupler CP0603A2442CLTR
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 7dB 3W 0603 (1608 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 7dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A2442CLTR-ND CP0603A2442CLTR CP0603A2442CLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - D3-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 20.00 to 1000.00 MHz
View Details