Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switch SPST-NO Top Actuated Through Hole
TACT, 50mA, SPST-NO, Off-(On), PC Pin
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL59 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 6.2X5.0MM 160G
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG2533TB-ND | EG2533CT-ND | 1400-TL59AF160Q | 15N4509 | TL59AF160Q | TL59AF160Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |