E-Switch, Inc. Tactile Switches TL3210AF160XR

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red/Green
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red/Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3210AF160XR
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red/Green

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red/Green

Supplier's Site Datasheet
Switches - Tactile Switches TL3210AF160XR
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3210AF160XR TL3210AF160XR
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 3-1825955-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Tactile Switches - 486-3914-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers