6 X 6 MM, 7.3 MM ACTUATOR HEIGHT
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | TS02-66-73-BK-160-SCR-D |
| Product Name | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |