The TL6400 Series Tactile Switch, part number 33AK7515, is a surface mount device designed for applications requiring a compact and reliable switch solution. It has an electrical rating of 50mA at 12VDC and features a contact resistance of 100mΩ maximum. The switch operates with a force of 160gf ± 50gf and has a travel distance of 0.15mm ± 0.10mm, ensuring a tactile feedback experience. This switch is rated for a life expectancy of up to 50,000 cycles and offers IP67 protection against dust and moisture, making it suitable for various environments. The dielectric strength is rated at 250VAC for one minute, and it maintains an insulation resistance of at least 100MΩ at 100VDC. The switch is available in tape and reel packaging, with 1,800 pieces per reel for actuator A and 1,500 pieces for actuator B. The operating temperature range is from -40°C to 85°C, which allows for versatility in different applications, including consumer electronics, medical equipment, and instrumentation.
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
SWITCH TACT SPST-NO 50MA 12V
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6400 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL6400BF160QJCT-ND | 141-TL6400BF160QJTR-ND | 1400-TL6400BF160QJ | TL6400BF160QJ | 33AK7515 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch |
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 3.50mm | 6.00mm x 3.50mm |