E-Switch, Inc. Tactile Switches TL1265WQN

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, White
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL1265WQN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL1265WQN
Tactile Switches 1400-TL1265WQN
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, White

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, White

Supplier's Site Datasheet
Switches - Tactile Switches - TL1265WQN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
TL1265WQN
Switches - Tactile Switches TL1265WQN
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1265WQN TL1265WQN
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1977265-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
30mm Key Selector Push Buttons - AK2-3PC-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details