E-Switch, Inc. Switches - Tactile Switches TL3342F260QG

Description
Win Source Part Number: 1376499-TL3342F260QG Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3342 Package: Tape & Reel Product Status: Active Base Product Number: TL3342 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 1.54mm Actuator Orientation: Top Actuated Outline: 4.90mm x 4.90mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyphenylene Sulfide (PPS)
Request a Quote Datasheet
Description
Win Source Part Number: 1376499-TL3342F260QG Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3342 Package: Tape & Reel Product Status: Active Base Product Number: TL3342 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 1.54mm Actuator Orientation: Top Actuated Outline: 4.90mm x 4.90mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyphenylene Sulfide (PPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376499-TL3342F260QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376499-TL3342F260QG
Switches - Tactile Switches 1376499-TL3342F260QG
Win Source Part Number: 1376499-TL3342F260QG Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3342 Package: Tape & Reel Product Status: Active Base Product Number: TL3342 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 1.54mm Actuator Orientation: Top Actuated Outline: 4.90mm x 4.90mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyphenylene Sulfide (PPS)

Win Source Part Number: 1376499-TL3342F260QG
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3342
Package: Tape & Reel
Product Status: Active
Base Product Number: TL3342
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 1.54mm
Actuator Orientation: Top Actuated
Outline: 4.90mm x 4.90mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polyphenylene Sulfide (PPS)

Buy Now Datasheet
Tactile Switches - EG5470CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5470CT-ND
Tactile Switches EG5470CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5470DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5470DKR-ND
Tactile Switches EG5470DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5470TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5470TR-ND
Tactile Switches EG5470TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3342F260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3342F260QG
Key/Switch >> Tactile Switches TL3342F260QG
不带 50mA 5.2mm 100MΩ 100,000 Times 260gf 12V 5.2mm 1.54mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 5.2mm 100MΩ 100,000 Times 260gf 12V 5.2mm 1.54mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3342F260QG
Tactile Switches TL3342F260QG
Tactile Switches 5.2 X 5.2 260GF

Tactile Switches 5.2 X 5.2 260GF

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9532 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9532
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9532
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3342 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3342 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - TL3342F260QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3342F260QG
Tactile Switches TL3342F260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL3342F260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey New Yorker Electronics Co., Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376499-TL3342F260QG EG5470CT-ND EG5470DKR-ND 1400-TL3342F260QG TL3342F260QG TL3342F260QG 15N9532 TL3342F260QG TL3342F260QG
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.0 lbs (0.0026 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.0 lbs (0.0026 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 18629073 - Radwell International
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2416191-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1002-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
6 suppliers