E-Switch, Inc. Tactile Switches TL6215VF450NBT

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6215VF450NBT
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Switches - Tactile Switches TL6215VF450NBT
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6215VF450NBT TL6215VF450NBT
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Pushbutton Switches - 486-3358-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Push Button Contact Blocks & Light Blocks - 7420782 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details
2 suppliers
B3J Hinged Tactile Switch - B3J-5200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details