Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPST-NO 0.05A 50V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL6110DF130QP-ND | TL6110DF130QP |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 8.30mm x 5.80mm |