E-Switch, Inc. Tactile Switches TL6330BF300Q

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6330BF300QTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6330BF300QTR-ND
Tactile Switches 141-TL6330BF300QTR-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Tactile Switches 1400-TL6330BF300Q
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, 300Gf; Product Range E-Switch - 48AK3421 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 300Gf; Product Range E-Switch
48AK3421
Tactile Switch, 0.05A, 32Vdc, 300Gf; Product Range E-Switch 48AK3421
TACTILE SWITCH, 0.05A, 32VDC, 300GF; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 300GF; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches TL6330BF300Q
Switches

Switches

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6330BF300QTR-ND 1400-TL6330BF300Q 48AK3421 TL6330BF300Q
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 300Gf; Product Range E-Switch Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Product Range Alcoswitch Te Connectivity - 28AC7569 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
6mm Process Sealed Tactile - CB15FP - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details