E-Switch, Inc. Tactile Switches TL6110DF300QP

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6110DF300QP
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG4360-5-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4360-5-ND
Tactile Switches EG4360-5-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL6110DF300QP
899792-TL6110DF300QP
Tactile Switches - TL6110DF300QP 899792-TL6110DF300QP
Manufacturer: E-Switch Win Source Part Number: 899792-TL6110DF300QP Series: TL6110 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Tube Mounting: Through Hole, Right Angle Family Name: TL6110 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 52 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG4360, EG4360-ND, EG4360-5

Manufacturer: E-Switch
Win Source Part Number: 899792-TL6110DF300QP
Series: TL6110
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: TL6110
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 52
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4360, EG4360-ND, EG4360-5

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9615 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9615
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9615
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6110 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6110 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL6110DF300QP
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL6110DF300QP
Tactile Switches TL6110DF300QP
Tactile Switches 7.2mm x 5.08 mm Thru-hole 10mm act

Tactile Switches 7.2mm x 5.08 mm Thru-hole 10mm act

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6110DF300QP EG4360-5-ND 899792-TL6110DF300QP 15N9615 TL6110DF300QP TL6110DF300QP
Product Name Tactile Switches Tactile Switches Tactile Switches - TL6110DF300QP Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Through Hole Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3W Sealed Tactile Switch - B3W-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
R program - RD - Pushbutton - RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details