TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switches 7.2mm x 5.08 mm Thru-hole 4.7mm act
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL6110 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 50VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 50V
| New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6110AF160QP | TL6110AF160QP | EG4361-5-ND | TL6110AF160QP | 15N4517 | TL6110AF160QP |
| Product Name | Tactile Switches | T351000 | Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | Through Hole | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |