TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Win Source Part Number: 1125676-TL3315NF160Q
Category: Switches>Tactile Switches
Series: TL3315
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Snap Dome
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 4.50mm x 4.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 0.55mm
Alternative Parts (Cross-Reference): TL3315NF160Q.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG4621CT,EG4621TR,EG
Base Product Number: TL3315
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
不带 50mA 4.5mm 50MΩ 500,000 Times 12V 160gf 4.5mm 0.55mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
E-SWITCH - TL3315NF160Q - Tactile Switch, TL3315 Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 15VDC
SWITCH TACTILE SPST-NO 0.05A 15V
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3315 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 15VDC RoHS Compliant: Yes
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3315 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 15VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 15V
Tactile Switches LOPRO 160GF SMD
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3315NF160Q | 1125676-TL3315NF160Q | EG4621DKR-ND | EG4621CT-ND | TL3315NF160Q | 239-TL3315NF160Q | TL3315NF160Q | 14P9514 | TL3315NF160Q | TL3315NF160Q |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Key/Switch >> Tactile Switches | E-SWITCH - TL3315NF160Q - Tactile Switch, TL3315 Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 15VDC | Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Off-Mom | Off-Mom | Momentary Contact | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | RoHS | RoHS | RoHS | ||||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |