E-Switch, Inc. Tactile Switches TL1265RGQTCLR

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red/Green
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red/Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1265RGQTCLR
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red/Green

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red/Green

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1265RGQTCLR
Tactile Switches TL1265RGQTCLR
Tactile Switches illuminated tactile SPST-NO 0.05A 12V

Tactile Switches illuminated tactile SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - TL1265RGQTCLR - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL1265RGQTCLR
Tactile Switches TL1265RGQTCLR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL1265RGQTCLR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1265RGQTCLR TL1265RGQTCLR TL1265RGQTCLR TL1265RGQTCLR
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin PC Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers