TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Manufacturer: E-Switch
Win Source Part Number: 803813-TL3340AF160QG
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: Surface Mount, Right Angle
Actuator Material: Polyphthalamide (PPA)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Actuator Orientation: Side Actuated
Outline: 4.00mm x 3.30mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Length, Right Angle: 3.40mm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 12VDC
50mA 4.2mm 100MΩ 100,000 Times 12V 160gf 3.3mm 3.4mm Round Button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3340 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3340 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Tactile Switches 50MA@12VDC 160G OF SILVER CONTACTS
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3340AF160QG | EG4627DKR-ND | EG4627CT-ND | 803813-TL3340AF160QG | TL3340AF160QG | TL3340AF160QG | TL3340AF160QG | 15N4508 | TL3340AF160QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches - TL3340AF160QG | Key/Switch >> Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | RoHS | RoHS | ||||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |