E-Switch, Inc. Tactile Switches TL9210AF180Q

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG2663TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2663TR-ND
Tactile Switches EG2663TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG2663DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2663DKR-ND
Tactile Switches EG2663DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG2663CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2663CT-ND
Tactile Switches EG2663CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL9210AF180Q
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL9210AF180Q
Tactile Switches TL9210AF180Q
Tactile Switches 180gF SPST LngTravel 50mA 12VDC 200gF

Tactile Switches 180gF SPST LngTravel 50mA 12VDC 200gF

Buy Now Datasheet
Switches - Tactile Switches TL9210AF180Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch - 49Y6160 - Newark, An Avnet Company
Chicago, IL, United States
Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch
49Y6160
Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch 49Y6160
TACT SW, SPST-NO-DB, 0.05A, 12V, SOLDER; Product Range:TL9210 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SW, SPST-NO-DB, 0.05A, 12V, SOLDER; Product Range:TL9210 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG2663TR-ND EG2663CT-ND 1400-TL9210AF180Q TL9210AF180Q TL9210AF180Q 49Y6160
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Pushbutton Switches - 3-101-040-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/GN/501H -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3F Tactile Switch - B3F-1055 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers