E-Switch, Inc. Tactile Switches TL3360AF260Q

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5360CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5360CT-ND
Tactile Switches EG5360CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG5360DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5360DKR-ND
Tactile Switches EG5360DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG5360TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5360TR-ND
Tactile Switches EG5360TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches 1400-TL3360AF260Q
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switches - Tactile Switches TL3360AF260Q
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3360AF260Q
Tactile Switches TL3360AF260Q
Tactile Switches Right Angle SMT Tact Switch, 2.30mm, 260 gf, silver

Tactile Switches Right Angle SMT Tact Switch, 2.30mm, 260 gf, silver

Buy Now Datasheet
Tactile Switches - TL3360AF260Q - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3360AF260Q
Tactile Switches TL3360AF260Q
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch - 84Y2780 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch
84Y2780
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch 84Y2780
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3360 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3360 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5360CT-ND EG5360DKR-ND 1400-TL3360AF260Q TL3360AF260Q TL3360AF260Q TL3360AF260Q 84Y2780
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Switch Dimensions 7.77mm x 6.40mm 7.77mm x 6.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
Tactile Switches - 486-3469-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers