E-Switch, Inc. Tactile Switches TL3780AF330QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3780AF330QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - EG5394TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5394TR-ND
Tactile Switches EG5394TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5394CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5394CT-ND
Tactile Switches EG5394CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5394DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5394DKR-ND
Tactile Switches EG5394DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1323860-TL3780AF330QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1323860-TL3780AF330QG
Switches - Tactile Switches 1323860-TL3780AF330QG
Manufacturer: E-Switch Win Source Part Number: 1323860-TL3780AF330Q G Category: Switches>Tactile Switches Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 8,500 Mounting: Surface Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.13mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 330gf Mechanical Life: 300,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5394DKR,EG5394CT,E G5394TR Base Product Number: TL3780 RoHS Status: ROHS3 Compliant

Manufacturer: E-Switch
Win Source Part Number: 1323860-TL3780AF330QG
Category: Switches>Tactile Switches
Packaging: Reel - TR
Termination Style: Gull Wing
Standard Package: 8,500
Mounting: Surface Mount
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.13mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 330gf
Mechanical Life: 300,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG5394DKR,EG5394CT,EG5394TR
Base Product Number: TL3780
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Switches - Tactile Switches TL3780AF330QG
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3780AF330QG
Tactile Switches TL3780AF330QG
Tactile Switches 20mA 15VDC 330gf SPST 2x3mm Gull SMT

Tactile Switches 20mA 15VDC 330gf SPST 2x3mm Gull SMT

Buy Now Datasheet
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch - 11AC9681 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch
11AC9681
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch 11AC9681
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3780 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:330gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3780 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:330gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 330Gf, Smd Rohs Compliant E-Switch - 57AK3838 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 330Gf, Smd Rohs Compliant E-Switch
57AK3838
Tactile Switch, 0.05A, 12Vdc, 330Gf, Smd Rohs Compliant E-Switch 57AK3838
TACTILE SWITCH, 0.05A, 12VDC, 330GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 330GF, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3780AF330QG EG5394TR-ND EG5394CT-ND 1323860-TL3780AF330QG TL3780AF330QG TL3780AF330QG 11AC9681 57AK3838
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch Tactile Switch, 0.05A, 12Vdc, 330Gf, Smd Rohs Compliant E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details