TACT, 50mA, SPST-NO, Off-(On), J Lead
Win Source Part Number: 997075-TL3365AF180QG
Category: Switches>Tactile Switches
Series: TL3365
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Oval Button
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 4.20mm x 3.20mm
Illumination: Non-Illuminated
Operating Force: 180gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG5384CT,EG5384DKR,E
Base Product Number: TL3365
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Ultraminiature SMT Tact Switch, 50 mA 12 VDC, SPST, 180 +/- 50 GRAMS,
TACT SW, SPST-NO-DB, 0.05A, 12V, SOLDER; Product Range:TL3365 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL3365AF180QG | 1400-TL3365AF180QG | 997075-TL3365AF180QG | EG5384DKR-ND | EG5384CT-ND | TL3365AF180QG | TL3365AF180QG | 84Y2787 | TL3365AF180QG |
| Product Name | P003110 12V | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tact Sw, Spst-No-Db, 0.05A, 12V, Solder; Product Range E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | RoHS | |||||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |