Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Manufacturer: E-Switch
Win Source Part Number: 936633-TL3315NF250Q
Series: TL3315
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3315
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4622DKR, EG4622CT, EG4622TR
SWITCH, TACTILE, SPST, 50mA, 15VDC; Product Range:TL3315 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 15VDC; IP Rating:- RoHS Compliant: Yes
不带 50mA 4.5mm 200,000 Times 15V 250gf 4.5mm 0.55mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
SWITCH TACTILE SPST-NO 0.05A 15V
Tactile Switches LOPRO 250GF SMD
SWITCH TACTILE SPST-NO 0.05A 15V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG4622DKR-ND | EG4622CT-ND | 1400-TL3315NF250Q | 936633-TL3315NF250Q | TL3315NF250Q | 15N9520 | TL3315NF250Q | TL3315NF250Q | TL3315NF250Q | TL3315NF250Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches - TL3315NF250Q | P010338 | Switch, Tactile, Spst, 50Ma, 15Vdc; Product Range E-Switch | Key/Switch >> Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Type | Dome Switch | Dome Switch | ||||||||
| Actuator Specifications | Snap Dome | Snap Dome | Raised (Plunger Style) Pushbutton | |||||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | |||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |