Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switches Right Angle Edge Mounted Tact Switch
TACTILE SWITCH, SPST 50mA, 12VDC, SMD GULL WING; Product Range:TL4100 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 12VDC, 240GF/EDGE ROHS COMPLIANT: YES
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG4964CT-ND | EG4964TR-ND | 1400-TL4100AF240QG | TL4100AF240QG | 52T9803 | 57AK3840 | TL4100AF240QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, Spst 50Ma, 12Vdc, Smd Gull Wing; Product Range E-Switch | Tactile Switch, 0.05A, 12Vdc, 240Gf/edge Rohs Compliant E-Switch | Switches - Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.20mm x 2.50mm | 6.20mm x 2.50mm |