Win Source Part Number: 1349534-TL6120DF500Q
Category: Switches - Tactile Switches
Series: TL6120
Termination Style: Gull Wing
Package: Tape & Reel
Actuator Material: Polyamide (PA) , Nylon
Standard Package: 350
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 7.40mm x 7.40mm
Illumination: Non-Illuminated
Operating Force: 500gf
Mechanical Life: 500,000 Cycles
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 10.00mm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TL6120
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
SWITCH TACTILE SPST-NO 0.05A 12V
Switch Tactile N.O. SPST Extended Round Button Gull Wing 0.05A 12VDC 4.9N SMD T/R
Tactile Switches Process Sealed SMT SPST 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1349534-TL6120DF500QG | EG6080DKR-ND | EG6080CT-ND | 1400-TL6120DF500QG | TL6120DF500QG | 239-TL6120DF500QG | TL6120DF500QG | TL6120DF500QG |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch Tactile N.O. SPST Extended Round Button Gull Wing 0.05A 12VDC 4.9N SMD T/R | Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO |
| Min. Actuating Force | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.5098 kg) | ||
| Max. Actuating Force | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.5098 kg) | 1.1 lbs (0.4999 kg) | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |