E-Switch, Inc. Tactile Switches TL3253AYBAGBF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3253AYBAGBF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow

Supplier's Site Datasheet
Switches - Tactile Switches TL3253AYBAGBF160Q
SWITCH TACTILE SPSTX2 50MA 12V

SWITCH TACTILE SPSTX2 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3253AYBAGBF160Q TL3253AYBAGBF160Q
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST x 2
Terminal Type Straight PC Pins
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2085-A-J32AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Metal push-button with M12 connector - MSM II MO M12 Metal Line MSM II Switch with M12 Connector - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details