E-Switch, Inc. Tactile Switches TL53HF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL53HF160Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL53HF160Q
Tactile Switches 1400-TL53HF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG6070-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6070-ND
Tactile Switches EG6070-ND
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Switches - Tactile Switches - 1376472-TL53HF160Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376472-TL53HF160Q
Switches - Tactile Switches 1376472-TL53HF160Q
Win Source Part Number: 1376472-TL53HF160Q Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL53 Package: Tray Product Status: Active Base Product Number: TL53H Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST x 2 Switch Function: Off-Mom Actuator Type: Dual Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Length, Right Angle: 11.85mm Actuator Orientation: Side Actuated Outline: 8.40mm x 10.50mm Illumination: Non-Illuminated Operating Force: 160gf Actuator Material: Acetal Switch Travel: 0.25mm

Win Source Part Number: 1376472-TL53HF160Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL53
Package: Tray
Product Status: Active
Base Product Number: TL53H
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST x 2
Switch Function: Off-Mom
Actuator Type: Dual
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 11.85mm
Actuator Orientation: Side Actuated
Outline: 8.40mm x 10.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Actuator Material: Acetal
Switch Travel: 0.25mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL53HF160Q
Tactile Switches TL53HF160Q
Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V

Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V

Buy Now Datasheet
Tactile Switches - TL53HF160Q - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL53HF160Q
Tactile Switches TL53HF160Q
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches - TL53HF160Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
TL53HF160Q
Switches - Tactile Switches TL53HF160Q
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL53HF160Q EG6070-ND 1376472-TL53HF160Q TL53HF160Q TL53HF160Q TL53HF160Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST x 2 Single Pole, Single Throw (SPST); SPST x 2
Terminal Type Straight PC Pins Straight PC Pins Solder Pin PC Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS-4 SMD Tactile Switch - B3FS-4005P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
6 suppliers