TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Part Number: 1340087-TL9320AF400Q
Category: Switches - Tactile Switches
Series: TL9320
Termination Style: Gull Wing
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.90mm
Contact Rating @ Voltage: 0.05A @ 16VDC
Actuator Orientation: Top Actuated
Outline: 8.40mm x 8.40mm
Illumination: Non-Illuminated
Operating Force: 400gf
Mechanical Life: 500,000 Cycles
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 3.95mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TL9320
TACTILE SWITCH, 0.05A, 16VDC, 400GF, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 16VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACTILE SPST NO 16V IP67
SWITCH TACT SPST-NO 50MA 16V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL9320AF400QG | 141-TL9320AF400QGDKR-ND | 141-TL9320AF400QGCT-ND | 1340087-TL9320AF400QG | 51AH7069 | TL9320AF400QG | TL9320AF400QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switch, 0.05A, 16Vdc, 400Gf, Smd; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof | DustProof; Available in Tape and Reel Packaging | DustProof | RoHS | |||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |