Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACT, 20mA, SPST-NO, Off-(On), PC Pin
Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG4590CT-ND | EG4590TB-ND | 1400-TL58VF100Q | TL58VF100Q | TL58VF100Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 7.40mm x 6.65mm | 7.40mm x 6.65mm |