E-Switch, Inc. Tactile Switches TL6330AF200Q

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5546CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5546CT-ND
Tactile Switches EG5546CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5546DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5546DKR-ND
Tactile Switches EG5546DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5546TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5546TR-ND
Tactile Switches EG5546TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6330AF200Q
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

Supplier's Site Datasheet
P006330 - TL6330AF200Q - Heilind Electronics, Inc.
Wilmington, MA, United States
P006330

P006330

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
TL6330AF200Q
Tactile Switches TL6330AF200Q
Tactile Switches SMT, miniature, IP67, 2.80mm x 4.60mm x 1.90mm tact switch, 1VA @ 32VDC, SPST, 200gf

Tactile Switches SMT, miniature, IP67, 2.80mm x 4.60mm x 1.90mm tact switch, 1VA @ 32VDC, SPST, 200gf

Buy Now Datasheet
Switches - Tactile Switches TL6330AF200Q
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tactile Sw, Spst, 1Va, 32Vdc, Smd; Product Range E-Switch - 48AC2532 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 1Va, 32Vdc, Smd; Product Range E-Switch
48AC2532
Tactile Sw, Spst, 1Va, 32Vdc, Smd; Product Range E-Switch 48AC2532
TACTILE SW, SPST, 1VA, 32VDC, SMD; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, SPST, 1VA, 32VDC, SMD; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5546CT-ND EG5546DKR-ND 1400-TL6330AF200Q TL6330AF200Q TL6330AF200Q TL6330AF200Q 48AC2532
Product Name Tactile Switches Tactile Switches Tactile Switches P006330 Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 1Va, 32Vdc, Smd; Product Range E-Switch
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571262-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers