E-Switch, Inc. Tactile Switches TL3330AF260QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3330AF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL3330AF260QG
844494-TL3330AF260QG
Tactile Switches - TL3330AF260QG 844494-TL3330AF260QG
Manufacturer: E-Switch Win Source Part Number: 844494-TL3330AF260QG Series: TL3330 Operating Temperature Range: -30°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: TL3330 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG4389TR, EG4389CT, EG4389DKR

Manufacturer: E-Switch
Win Source Part Number: 844494-TL3330AF260QG
Series: TL3330
Operating Temperature Range: -30°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: TL3330
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4389TR, EG4389CT, EG4389DKR

Buy Now Datasheet
Tactile Switches - EG4389CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4389CT-ND
Tactile Switches EG4389CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG4389TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4389TR-ND
Tactile Switches EG4389TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG4389DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4389DKR-ND
Tactile Switches EG4389DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - TL3330AF260QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3330AF260QG
Tactile Switches TL3330AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3330AF260QG
Tactile Switches TL3330AF260QG
Tactile Switches 50mA@12VDC 260g OF Silver contacts

Tactile Switches 50mA@12VDC 260g OF Silver contacts

Buy Now Datasheet
Switches - Tactile Switches TL3330AF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9530 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9530
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9530
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3330 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3330 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3330AF260QG 844494-TL3330AF260QG EG4389CT-ND EG4389TR-ND TL3330AF260QG TL3330AF260QG TL3330AF260QG 15N9530
Product Name Tactile Switches Tactile Switches - TL3330AF260QG Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337243-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HBPE - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details