E-Switch, Inc. Tactile Switches TL6400AF160QJ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6400AF160QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6400AF160QJDKR-ND
Tactile Switches 141-TL6400AF160QJDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6400AF160QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6400AF160QJTR-ND
Tactile Switches 141-TL6400AF160QJTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6400AF160QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6400AF160QJCT-ND
Tactile Switches 141-TL6400AF160QJCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6400AF160QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch - 33AK7513 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch
33AK7513
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch 33AK7513
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6400 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6400 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL6400AF160QJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6400AF160QJDKR-ND 141-TL6400AF160QJCT-ND 1400-TL6400AF160QJ 33AK7513 TL6400AF160QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch Switches - Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337243-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers