Manufacturer: E-Switch
Win Source Part Number: 899794-TL6120DF300QG
Series: TL6120
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL6120
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: T351506, EG4356CT, EG4356DKR, EG4356TR
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switches 7.2mm x 5.08 mm SMT 10mm act
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6120 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 899794-TL6120DF300QG | EG4356CT-ND | EG4356TR-ND | 1400-TL6120DF300QG | TL6120DF300QG | TL6120DF300QG | 15N9629 |
| Product Name | Tactile Switches - TL6120DF300QG | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 7.40mm x 7.40mm | 7.40mm x 7.40mm |