Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Win Source Part Number: 1376471-TL3342F450QG
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3342
Package: Tape & Reel
Product Status: Active
Base Product Number: TL3342
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 1.54mm
Actuator Orientation: Top Actuated
Outline: 4.90mm x 4.90mm
Illumination: Non-Illuminated
Operating Force: 450gf
Actuator Material: Polyphenylene Sulfide (PPS)
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 50mA 12VDC Silver Gull Wing
TR ROHS COMPLIANT: YES
TACTILE SWITCH, 0.05A, 12VDC, 450GF, SMD; Product Range:TL3342 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:450gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG6066CT-ND | EG6066TR-ND | 1400-TL3342F450QG | 1376471-TL3342F450QG | TL3342F450QG | TL3342F450QG | 47W0290 | 85AJ8894 | TL3342F450QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tr Rohs Compliant E-Switch | Tactile Switch, 0.05A, 12Vdc, 450Gf, Smd; Product Range E-Switch | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | ||
| Switch Dimensions | 4.90mm x 4.90mm | 4.90mm x 4.90mm |