E-Switch, Inc. Tactile Switches TL3200AF160BYQ

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3200AF160BYQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

Supplier's Site Datasheet
Tactile Switches - TL3200AF160BYQ - 936628-TL3200AF160BYQ - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - TL3200AF160BYQ
936628-TL3200AF160BYQ
Tactile Switches - TL3200AF160BYQ 936628-TL3200AF160BYQ
Manufacturer: E-Switch Win Source Part Number: 936628-TL3200AF160BY Q Series: TL3200 Operating Temperature Range: -25°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TL3200 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: E-Switch
Win Source Part Number: 936628-TL3200AF160BYQ
Series: TL3200
Operating Temperature Range: -25°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3200
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Switches - Tactile Switches TL3200AF160BYQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3200AF160BYQ
Tactile Switches TL3200AF160BYQ
Tactile Switches 50mA 12VDC Silver Blue/Yellow

Tactile Switches 50mA 12VDC Silver Blue/Yellow

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3200AF160BYQ 936628-TL3200AF160BYQ TL3200AF160BYQ TL3200AF160BYQ
Product Name Tactile Switches Tactile Switches - TL3200AF160BYQ Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571563-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg)
View Details
5 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers