E-Switch, Inc. Tactile Switches TL6150AF160QJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6150AF160QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

Supplier's Site Datasheet
Tactile Switches - 141-TL6150AF160QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6150AF160QJDKR-ND
Tactile Switches 141-TL6150AF160QJDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6150AF160QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6150AF160QJTR-ND
Tactile Switches 141-TL6150AF160QJTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6150AF160QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6150AF160QJCT-ND
Tactile Switches 141-TL6150AF160QJCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches TL6150AF160QJ
SWITCH TACTILE SPST 50MA 32V

SWITCH TACTILE SPST 50MA 32V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch - 13AJ4267 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch
13AJ4267
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch 13AJ4267
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch - 13AJ4268 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch
13AJ4268
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch 13AJ4268
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6150AF160QJ 141-TL6150AF160QJDKR-ND 141-TL6150AF160QJCT-ND TL6150AF160QJ 13AJ4267
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof; Available in Tape and Reel Packaging DustProof
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
N program - NDL - Illuminated pushbutton - NDLGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3WN Sealed Tactile Switch - B3WN-6002(S) - Aratas America LLC
Specs
Switch Dimensions 13 x 8 x 8 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details