E-Switch, Inc. Tactile Switches TL6200XBF300QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6200XBF300QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

Supplier's Site Datasheet
Switches - Tactile Switches TL6200XBF300QG
SWITCH TACT SPST-NO 50MA 24V

SWITCH TACT SPST-NO 50MA 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6200XBF300QG TL6200XBF300QG
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Pushbutton Switches - 486-1241.1104.7096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/GN/501H -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3FS Tactile Switch (SMT) - B3FS-1015P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers