E-Switch, Inc. Tactile Switches TL3304AF350QJ

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3304AF350QJ
TACT

TACT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3304AF350QJ
Tactile Switches TL3304AF350QJ
Tactile Switches 50mA 12VDC 5.0mm SilverJ-Lead

Tactile Switches 50mA 12VDC 5.0mm SilverJ-Lead

Buy Now
Switches - Tactile Switches TL3304AF350QJ
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3304AF350QJ TL3304AF350QJ TL3304AF350QJ
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-508 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1825027-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers