The TL4115 Series Tactile Switch, part number 57AJ7997, features a single pole, single throw (SPST) configuration with a contact rating of 12VDC and 50mA. It has an operating force of 220gf ± 70gf and a travel distance of 0.15mm. The switch is designed for surface mount applications and has a low contact resistance of 500mΩ maximum. It offers a high insulation resistance of 100MΩ minimum at 100VDC and can withstand a dielectric strength of 250VAC for one minute. The electrical life expectancy is rated at 600,000 cycles, making it suitable for applications requiring durability. The operating temperature range is from -30°C to 85°C. The switch is packaged in tape and reel format for ease of handling during assembly.
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Part Number: 1376463-TL4115AF220Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL4115
Package: Tape & Reel
Product Status: Active
Base Product Number: TL4115
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: On-Mom
Actuator Type: Standard
Termination Style: SMD (SMT) Tab
Mechanical Life: 600,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 2.60mm
Actuator Orientation: Top Actuated
Outline: 4.50mm x 2.20mm
Illumination: Non-Illuminated
Operating Force: 220gf
Switch Travel: 0.15mm
TACTILE SW, 0.05A, 12VDC, SMD, 220GF; Product Range:TL4115 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SW, 0.05A, 12VDC, SMD, 220GF; Product Range:TL4115 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACT SPST-NO 50MA 12V
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL4115AF220QTR-ND | 141-TL4115AF220QCT-ND | 1376463-TL4115AF220Q | 57AJ8000 | TL4115AF220Q |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Sw, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 4.50mm x 2.20mm | 4.50mm x 2.20mm |