E-Switch, Inc.
Tactile Switches
TL3301AF260QS
-
New Yorker Electronics Co., Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
Touch Switches and Tactile Switches |
|
Product Number
|
1400-TL3301AF260QS |
TL3301AF260QS |
|
Product Name
|
Tactile Switches |
Switches - Tactile Switches |
|
Actuator Specifications
|
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
|
Momentary Contact
|
|
Switching Mechanism
|
|
Single Pole, Single Throw (SPST); SPST-NO
|
|
Min. Actuating Force
|
|
0.6 lbs (0.2600 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Switch Dimensions
10.3 x 12 x 18 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.3 lbs (0.1295 kg)
View Details
5 suppliers