E-Switch, Inc. Tactile Switches TL6215RF200BNN

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6215RF200BNN
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67

Supplier's Site Datasheet
Switches - Tactile Switches TL6215RF200BNN
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6215RF200BNN TL6215RF200BNN
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Features DustProof; Weather resistant or waterproof Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers