TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACT SPST-NO 50MA 12V
TACTILE SWITCH, 0.05A, 12VDC, 250GF, SMD; Product Range:TL6170 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6170AF250QG | 141-TL6170AF250QGCT-ND | 141-TL6170AF250QGDKR-ND | TL6170AF250QG | 26AK6117 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 250Gf, Smd; Product Range E-Switch |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof | DustProof | DustProof; Available in Tape and Reel Packaging | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |