E-Switch, Inc. Tactile Switches TL6100AF300QP

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6100AF300QP
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG2640-5-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2640-5-ND
Tactile Switches EG2640-5-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1209960-TL6100AF300QP
Switches - Tactile Switches 1209960-TL6100AF300QP
Win Source Part Number: 1209960-TL6100AF300Q P Category: Switches>Tactile Switches Series: TL6100 Termination Style: PC Pin Features: Process Sealed Package: Tube Actuator Material: Polyamide (PA), Nylon Standard Package: 60 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.20mm x 7.20mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 500,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 4.70mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: EG2640-ND,EG2640-5,E G2640,T350002,EG2640 -NDL,Q6549747 Base Product Number: TL6100

Win Source Part Number: 1209960-TL6100AF300QP
Category: Switches>Tactile Switches
Series: TL6100
Termination Style: PC Pin
Features: Process Sealed
Package: Tube
Actuator Material: Polyamide (PA), Nylon
Standard Package: 60
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 7.20mm x 7.20mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 500,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 4.70mm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG2640-ND,EG2640-5,EG2640,T350002,EG2640-NDL,Q6549747
Base Product Number: TL6100

Buy Now Datasheet
Switches - Tactile Switches TL6100AF300QP
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 15N4514 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
15N4514
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 15N4514
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL6100 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL6100 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6100AF300QP
Tactile Switches TL6100AF300QP
Tactile Switches Sealed Tact Switch SPST-NO 0.05A 12V

Tactile Switches Sealed Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6100AF300QP EG2640-5-ND 1209960-TL6100AF300QP TL6100AF300QP 15N4514 TL6100AF300QP
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Through Hole Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-RT-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-3PC-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers