E-Switch, Inc. Tactile Switches TL6215RF200BDT

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5162-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5162-ND
Tactile Switches EG5162-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL6215RF200BDT
899795-TL6215RF200BDT
Tactile Switches - TL6215RF200BDT 899795-TL6215RF200BDT
Manufacturer: E-Switch Win Source Part Number: 899795-TL6215RF200BD T Series: TL6215 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: TL6215 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: E-Switch
Win Source Part Number: 899795-TL6215RF200BDT
Series: TL6215
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: TL6215
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Tactile Switches 1400-TL6215RF200BDT
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67

Supplier's Site Datasheet
Switches - Tactile Switches TL6215RF200BDT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL6215RF200BDT
Tactile Switches TL6215RF200BDT
Tactile Switches 50mA 12VDC BLU LED 200gf R.A. ThruHole

Tactile Switches 50mA 12VDC BLU LED 200gf R.A. ThruHole

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 49Y6128 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
49Y6128
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 49Y6128
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6215 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6215 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5162-ND 899795-TL6215RF200BDT 1400-TL6215RF200BDT TL6215RF200BDT TL6215RF200BDT 49Y6128
Product Name Tactile Switches Tactile Switches - TL6215RF200BDT Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.70mm x 6.65mm
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 147694-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers