Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3360 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:185gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches Right Angle SMT Tact Switch 50mA @ 12VDC SPST 2.8mm Actuator Height 185 gf
SWITCH TACTILE SPST-NO 50MA 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG5357TR-ND | EG5357CT-ND | 1400-TL3360BF185Q | 84Y2781 | TL3360BF185Q | TL3360BF185Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 7.77mm x 6.40mm | 7.77mm x 6.40mm |